Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions FCC17-E09SA-410

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions - 01F1780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions
01F1780
Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions 01F1780
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: No

CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 470PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01F1780
Product Name Connector, D Sub Filter, Receptacle, 9 Position, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers