Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL COMMUNICATIONS SOLUTIONS
FCC17-B25PE-210G -- FILTER CONNECTOR, PIN, 25PIN, 470PF / BOX AMPHENOL COMMUNICATIONS SOLUTIONS
Amphenol Communications Solutions
Filter Connector, Pin, 25Pin, 470Pf / Box Amphenol Communications Solutions
FCC17-B25PE-210G
Description
Filter Connector, Pin, 25pin, 470pF / Box
Newark, An Avnet Company
Done
Description
Filter Connector, Pin, 25pin, 470pF / Box
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Filter Connector, Pin, 25Pin, 470Pf / Box Amphenol Communications Solutions
99AC7587
Filter Connector, Pin, 25Pin, 470Pf / Box Amphenol Communications Solutions
99AC7587
Filter Connector, Pin, 25pin, 470pF / Box
Filter Connector, Pin, 25pin, 470pF / Box
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
99AC7587
Product Name
Filter Connector, Pin, 25Pin, 470Pf / Box Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light
5638
Specs
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Altech Corp.
Wire to Board
34.118
Specs
Connector Type
Board Mount Connector
Geometry
Horizontal with Board
Termination
Screw - Leaf Spring, Wire Guard
View Details
Advantech
Connector/Terminal/Pin
9SGM
Specs
Connector Type
D-Sub Connector; Gender Changer
View Details
Anderson Power Products
Blade Type Power Connector Accessories
113953P1
View Details
2
suppliers