Amphenol Corporation D - Sub Connectors - FCC17-B25PA-41B FCC17-B25PA-41B

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 204063-FCC17-B25PA-4 1B Packaging: Bulk Number of Positions: 25 Color: Black Features: Filter, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 204063-FCC17-B25PA-4 1B Packaging: Bulk Number of Positions: 25 Color: Black Features: Filter, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - FCC17-B25PA-41B - 204063-FCC17-B25PA-41B - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - FCC17-B25PA-41B
204063-FCC17-B25PA-41B
D - Sub Connectors - FCC17-B25PA-41B 204063-FCC17-B25PA-41B
Manufacturer: Amphenol Commercial Products Win Source Part Number: 204063-FCC17-B25PA-4 1B Packaging: Bulk Number of Positions: 25 Color: Black Features: Filter, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 204063-FCC17-B25PA-41B
Packaging: Bulk
Number of Positions: 25
Color: Black
Features: Filter, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 3 (DB, B)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Backset Spacing: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
339-FCC17-B25PA-41B
Electronic Connector 339-FCC17-B25PA-41B
Conn Filtered D-Sub PIN 25 POS 2.74mm Solder RA Thru-Hole 25 Terminal 1 Port Product overview: FCC17-B25PA-41B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-FCC17-B25PA-41B can be used for catalog matching and distributor lookup.

Conn Filtered D-Sub PIN 25 POS 2.74mm Solder RA Thru-Hole 25 Terminal 1 Port Product overview: FCC17-B25PA-41B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-FCC17-B25PA-41B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 204063-FCC17-B25PA-41B 339-FCC17-B25PA-41B
Product Name D - Sub Connectors - FCC17-B25PA-41B Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details