Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 25 Position, 820Pf; Product Range Amphenol Communications Solutions FCC-17-B25SM-240

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 25 Position, 820Pf; Product Range Amphenol Communications Solutions - 87F2279 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 25 Position, 820Pf; Product Range Amphenol Communications Solutions
87F2279
Connector, D Sub Filter, Receptacle, 25 Position, 820Pf; Product Range Amphenol Communications Solutions 87F2279
CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: No

CONNECTOR, D SUB FILTER, RECEPTACLE, 25 POSITION, 820PF; Product Range:FCC17 IDC Filtered D Sub; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F2279
Product Name Connector, D Sub Filter, Receptacle, 25 Position, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details