Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 600Mm, 50Way; Connector To Connector Amphenol Communications Solutions FC50600-S

Description
LEAD, 2.54MM, F/F, S/R, 600MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 600MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 600Mm, 50Way; Connector To Connector Amphenol Communications Solutions - 46W1776 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 600Mm, 50Way; Connector To Connector Amphenol Communications Solutions
46W1776
Lead, 2.54Mm, F/f, S/r, 600Mm, 50Way; Connector To Connector Amphenol Communications Solutions 46W1776
LEAD, 2.54MM, F/F, S/R, 600MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 600MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1776
Product Name Lead, 2.54Mm, F/f, S/r, 600Mm, 50Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details