Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions FC50300-S

Description
LEAD, 2.54MM, F/F, S/R, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions - 46W1774 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions
46W1774
Lead, 2.54Mm, F/f, S/r, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions 46W1774
LEAD, 2.54MM, F/F, S/R, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1774
Product Name Lead, 2.54Mm, F/f, S/r, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details