Amphenol Communications Solutions Lead, 2.54Mm, F/f, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions FC50300-0

Description
LEAD, 2.54MM, F/F, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions - 46W1775 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions
46W1775
Lead, 2.54Mm, F/f, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions 46W1775
LEAD, 2.54MM, F/F, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 300MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1775
Product Name Lead, 2.54Mm, F/f, 300Mm, 50Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details