Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 40Way; Connector To Connector Amphenol Communications Solutions FC40150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 40WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 40WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 40Way; Connector To Connector Amphenol Communications Solutions - 46W1766 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 40Way; Connector To Connector Amphenol Communications Solutions
46W1766
Lead, 2.54Mm, F/f, S/r, 150Mm, 40Way; Connector To Connector Amphenol Communications Solutions 46W1766
LEAD, 2.54MM, F/F, S/R, 150MM, 40WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 40WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1766
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 40Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details