Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 300Mm, 34Way; Connector To Connector Amphenol Communications Solutions FC34300-S

Description
LEAD, 2.54MM, F/F, S/R, 300MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 300MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 300Mm, 34Way; Connector To Connector Amphenol Communications Solutions - 46W1762 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 300Mm, 34Way; Connector To Connector Amphenol Communications Solutions
46W1762
Lead, 2.54Mm, F/f, S/r, 300Mm, 34Way; Connector To Connector Amphenol Communications Solutions 46W1762
LEAD, 2.54MM, F/F, S/R, 300MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 300MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1762
Product Name Lead, 2.54Mm, F/f, S/r, 300Mm, 34Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details