Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions FC34150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions - 46W1760 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions
46W1760
Lead, 2.54Mm, F/f, S/r, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions 46W1760
LEAD, 2.54MM, F/F, S/R, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 34WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1760
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 34Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details