Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 600Mm, 30Way; Connector To Connector Amphenol Communications Solutions FC30600-S

Description
LEAD, 2.54MM, F/F, S/R, 600MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 600MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 600Mm, 30Way; Connector To Connector Amphenol Communications Solutions - 46W1758 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 600Mm, 30Way; Connector To Connector Amphenol Communications Solutions
46W1758
Lead, 2.54Mm, F/f, S/r, 600Mm, 30Way; Connector To Connector Amphenol Communications Solutions 46W1758
LEAD, 2.54MM, F/F, S/R, 600MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 600MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1758
Product Name Lead, 2.54Mm, F/f, S/r, 600Mm, 30Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details