Amphenol Communications Solutions Lead, 2.54Mm, F/f, 300Mm, 30Way; Connector To Connector Amphenol Communications Solutions FC30300-0

Description
LEAD, 2.54MM, F/F, 300MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 300MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 300Mm, 30Way; Connector To Connector Amphenol Communications Solutions - 46W1757 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 300Mm, 30Way; Connector To Connector Amphenol Communications Solutions
46W1757
Lead, 2.54Mm, F/f, 300Mm, 30Way; Connector To Connector Amphenol Communications Solutions 46W1757
LEAD, 2.54MM, F/F, 300MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 300MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1757
Product Name Lead, 2.54Mm, F/f, 300Mm, 30Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers