Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions FC30150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions - 46W1754 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions
46W1754
Lead, 2.54Mm, F/f, S/r, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions 46W1754
LEAD, 2.54MM, F/F, S/R, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1754
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details