Amphenol Communications Solutions Lead, 2.54Mm, F/f, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions FC30150-0

Description
LEAD, 2.54MM, F/F, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions - 46W1755 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions
46W1755
Lead, 2.54Mm, F/f, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions 46W1755
LEAD, 2.54MM, F/F, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 150MM, 30WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1755
Product Name Lead, 2.54Mm, F/f, 150Mm, 30Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers