Amphenol Communications Solutions Lead, 2.54Mm, F/f, 300Mm, 24Way; Connector To Connector Amphenol Communications Solutions FC24300-0

Description
LEAD, 2.54MM, F/F, 300MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 300MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 300Mm, 24Way; Connector To Connector Amphenol Communications Solutions - 46W1745 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 300Mm, 24Way; Connector To Connector Amphenol Communications Solutions
46W1745
Lead, 2.54Mm, F/f, 300Mm, 24Way; Connector To Connector Amphenol Communications Solutions 46W1745
LEAD, 2.54MM, F/F, 300MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 300MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1745
Product Name Lead, 2.54Mm, F/f, 300Mm, 24Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6040A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details