Amphenol Communications Solutions Lead, 2.54Mm, F/f, 150Mm, 24Way; Connector To Connector Amphenol Communications Solutions FC24150-0

Description
LEAD, 2.54MM, F/F, 150MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 150MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 150Mm, 24Way; Connector To Connector Amphenol Communications Solutions - 46W1743 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 150Mm, 24Way; Connector To Connector Amphenol Communications Solutions
46W1743
Lead, 2.54Mm, F/f, 150Mm, 24Way; Connector To Connector Amphenol Communications Solutions 46W1743
LEAD, 2.54MM, F/F, 150MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 150MM, 24WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1743
Product Name Lead, 2.54Mm, F/f, 150Mm, 24Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details