Amphenol Communications Solutions Lead, 2.54Mm, F/f, 600Mm, 20Way; Connector To Connector Amphenol Communications Solutions FC20600-0

Description
LEAD, 2.54MM, F/F, 600MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 600MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 600Mm, 20Way; Connector To Connector Amphenol Communications Solutions - 46W1741 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 600Mm, 20Way; Connector To Connector Amphenol Communications Solutions
46W1741
Lead, 2.54Mm, F/f, 600Mm, 20Way; Connector To Connector Amphenol Communications Solutions 46W1741
LEAD, 2.54MM, F/F, 600MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 600MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1741
Product Name Lead, 2.54Mm, F/f, 600Mm, 20Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details