Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 20Way; Connector To Connector Amphenol Communications Solutions FC20150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 20Way; Connector To Connector Amphenol Communications Solutions - 46W1736 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 20Way; Connector To Connector Amphenol Communications Solutions
46W1736
Lead, 2.54Mm, F/f, S/r, 150Mm, 20Way; Connector To Connector Amphenol Communications Solutions 46W1736
LEAD, 2.54MM, F/F, S/R, 150MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 20WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1736
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 20Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details