Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 300Mm, 16Way; Connector To Connector Amphenol Communications Solutions FC16300-S

Description
LEAD, 2.54MM, F/F, S/R, 300MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 300MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 300Mm, 16Way; Connector To Connector Amphenol Communications Solutions - 46W1732 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 300Mm, 16Way; Connector To Connector Amphenol Communications Solutions
46W1732
Lead, 2.54Mm, F/f, S/r, 300Mm, 16Way; Connector To Connector Amphenol Communications Solutions 46W1732
LEAD, 2.54MM, F/F, S/R, 300MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 300MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1732
Product Name Lead, 2.54Mm, F/f, S/r, 300Mm, 16Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details