Amphenol Communications Solutions Lead, 2.54Mm, F/f, 150Mm, 16Way; Connector To Connector Amphenol Communications Solutions FC16150-0

Description
LEAD, 2.54MM, F/F, 150MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 150MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 150Mm, 16Way; Connector To Connector Amphenol Communications Solutions - 46W1731 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 150Mm, 16Way; Connector To Connector Amphenol Communications Solutions
46W1731
Lead, 2.54Mm, F/f, 150Mm, 16Way; Connector To Connector Amphenol Communications Solutions 46W1731
LEAD, 2.54MM, F/F, 150MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 150MM, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1731
Product Name Lead, 2.54Mm, F/f, 150Mm, 16Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details