Amphenol Communications Solutions Lead, 2.54Mm, F/f, 600Mm, 14Way; Connector To Connector Amphenol Communications Solutions FC14600-0

Description
LEAD, 2.54MM, F/F, 600MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 600MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 600Mm, 14Way; Connector To Connector Amphenol Communications Solutions - 46W1729 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 600Mm, 14Way; Connector To Connector Amphenol Communications Solutions
46W1729
Lead, 2.54Mm, F/f, 600Mm, 14Way; Connector To Connector Amphenol Communications Solutions 46W1729
LEAD, 2.54MM, F/F, 600MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 600MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1729
Product Name Lead, 2.54Mm, F/f, 600Mm, 14Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details