Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions FC14150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions - 46W1724 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions
46W1724
Lead, 2.54Mm, F/f, S/r, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions 46W1724
LEAD, 2.54MM, F/F, S/R, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1724
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details