Amphenol Communications Solutions Lead, 2.54Mm, F/f, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions FC14150-0

Description
LEAD, 2.54MM, F/F, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions - 46W1725 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions
46W1725
Lead, 2.54Mm, F/f, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions 46W1725
LEAD, 2.54MM, F/F, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 150MM, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1725
Product Name Lead, 2.54Mm, F/f, 150Mm, 14Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Stability Cables - SP-292-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details