Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions FC12600-S

Description
LEAD, 2.54MM, F/F, S/R, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions - 46W1722 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions
46W1722
Lead, 2.54Mm, F/f, S/r, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions 46W1722
LEAD, 2.54MM, F/F, S/R, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1722
Product Name Lead, 2.54Mm, F/f, S/r, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Low Outgassing Cable Assembly - 60025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details