Amphenol Communications Solutions Lead, 2.54Mm, F/f, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions FC12600-0

Description
LEAD, 2.54MM, F/F, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Description
LEAD, 2.54MM, F/F, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions - 46W1723 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions
46W1723
Lead, 2.54Mm, F/f, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions 46W1723
LEAD, 2.54MM, F/F, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 600MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1723
Product Name Lead, 2.54Mm, F/f, 600Mm, 12Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details