Amphenol Communications Solutions Lead, 2.54Mm, F/f, 300Mm, 12Way; Connector To Connector Amphenol Communications Solutions FC12300-0

Description
LEAD, 2.54MM, F/F, 300MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 300MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 300Mm, 12Way; Connector To Connector Amphenol Communications Solutions - 46W1721 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 300Mm, 12Way; Connector To Connector Amphenol Communications Solutions
46W1721
Lead, 2.54Mm, F/f, 300Mm, 12Way; Connector To Connector Amphenol Communications Solutions 46W1721
LEAD, 2.54MM, F/F, 300MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 300MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1721
Product Name Lead, 2.54Mm, F/f, 300Mm, 12Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6040A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers