Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 12Way; Connector To Connector Amphenol Communications Solutions FC12150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 12Way; Connector To Connector Amphenol Communications Solutions - 46W1718 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 12Way; Connector To Connector Amphenol Communications Solutions
46W1718
Lead, 2.54Mm, F/f, S/r, 150Mm, 12Way; Connector To Connector Amphenol Communications Solutions 46W1718
LEAD, 2.54MM, F/F, S/R, 150MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 12WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1718
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 12Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers