Amphenol Corporation Multi Purpose FC112N2S-1565.0

Description
CONN SOCKET 12AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 12AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 4306-FC112N2S-1565.0-ND - DigiKey
Thief River Falls, MN, United States
CONN SOCKET 12AWG GOLD CRIMP

CONN SOCKET 12AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 4306-FC112N2S-1565.0-ND
Product Name Multi Purpose
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details