Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 150Mm, 10Way; Connector To Connector Amphenol Communications Solutions FC10150-S

Description
LEAD, 2.54MM, F/F, S/R, 150MM, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 150MM, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 150Mm, 10Way; Connector To Connector Amphenol Communications Solutions - 46W1712 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 150Mm, 10Way; Connector To Connector Amphenol Communications Solutions
46W1712
Lead, 2.54Mm, F/f, S/r, 150Mm, 10Way; Connector To Connector Amphenol Communications Solutions 46W1712
LEAD, 2.54MM, F/F, S/R, 150MM, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 150MM, 10WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1712
Product Name Lead, 2.54Mm, F/f, S/r, 150Mm, 10Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details