Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 600Mm, 8Way; Connector To Connector Amphenol Communications Solutions FC08600-S

Description
LEAD, 2.54MM, F/F, S/R, 600MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 600MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 600Mm, 8Way; Connector To Connector Amphenol Communications Solutions - 46W1710 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 600Mm, 8Way; Connector To Connector Amphenol Communications Solutions
46W1710
Lead, 2.54Mm, F/f, S/r, 600Mm, 8Way; Connector To Connector Amphenol Communications Solutions 46W1710
LEAD, 2.54MM, F/F, S/R, 600MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 600MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1710
Product Name Lead, 2.54Mm, F/f, S/r, 600Mm, 8Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details