Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 300Mm, 8Way; Connector To Connector Amphenol Communications Solutions FC08300-S

Description
LEAD, 2.54MM, F/F, S/R, 300MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 300MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 300Mm, 8Way; Connector To Connector Amphenol Communications Solutions - 46W1708 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 300Mm, 8Way; Connector To Connector Amphenol Communications Solutions
46W1708
Lead, 2.54Mm, F/f, S/r, 300Mm, 8Way; Connector To Connector Amphenol Communications Solutions 46W1708
LEAD, 2.54MM, F/F, S/R, 300MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 300MM, 8WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1708
Product Name Lead, 2.54Mm, F/f, S/r, 300Mm, 8Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details