Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 600Mm, 6Way; Connector To Connector Amphenol Communications Solutions FC06600-S

Description
LEAD, 2.54MM, F/F, S/R, 600MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 600MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 600Mm, 6Way; Connector To Connector Amphenol Communications Solutions - 46W1704 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 600Mm, 6Way; Connector To Connector Amphenol Communications Solutions
46W1704
Lead, 2.54Mm, F/f, S/r, 600Mm, 6Way; Connector To Connector Amphenol Communications Solutions 46W1704
LEAD, 2.54MM, F/F, S/R, 600MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 600MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:23.622"; Cable Length - Metric:600mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1704
Product Name Lead, 2.54Mm, F/f, S/r, 600Mm, 6Way; Connector To Connector Amphenol Communications Solutions
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details