Amphenol Communications Solutions Lead, 2.54Mm, F/f, S/r, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions FC06300-S

Description
LEAD, 2.54MM, F/F, S/R, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, S/R, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, S/r, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions - 46W1702 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, S/r, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions
46W1702
Lead, 2.54Mm, F/f, S/r, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions 46W1702
LEAD, 2.54MM, F/F, S/R, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, S/R, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1702
Product Name Lead, 2.54Mm, F/f, S/r, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details