Amphenol Communications Solutions Lead, 2.54Mm, F/f, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions FC06300-0

Description
LEAD, 2.54MM, F/F, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.54MM, F/F, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.54Mm, F/f, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions - 46W1703 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.54Mm, F/f, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions
46W1703
Lead, 2.54Mm, F/f, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions 46W1703
LEAD, 2.54MM, F/F, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

LEAD, 2.54MM, F/F, 300MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W1703
Product Name Lead, 2.54Mm, F/f, 300Mm, 6Way; Connector To Connector Amphenol Communications Solutions
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details