LEAD, 2.54MM, F/F, 150MM, 6WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:2.54mm; Cable Pitch:1.27mm; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 46W1701 |
| Product Name | Lead, 2.54Mm, F/f, 150Mm, 6Way; Connector To Connector Amphenol Communications Solutions |
| Cable Length | 0.4921 ft (1.5 dm) |