Amphenol RF FAKRA SMB RF Connector FA2-NGSJ-C01-0

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - FA2-NGSJ-C01-0 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
FA2-NGSJ-C01-0
FAKRA SMB RF Connector FA2-NGSJ-C01-0
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site

Technical Specifications

  Amphenol RF
Product Category RF and Microwave Connectors
Product Number FA2-NGSJ-C01-0
Product Name FAKRA SMB RF Connector
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 1058117-1 - 1021806-1058117-1 - Win Source Electronics
Specs
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers
Coaxial Adapters - 7123324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details