Amphenol RF FAKRA SMB RF Connector FA2-NCSP-C01-9

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - FA2-NCSP-C01-9 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
FA2-NCSP-C01-9
FAKRA SMB RF Connector FA2-NCSP-C01-9
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Connectors / Coaxial Connectors - FA2-NCSP-C01-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
FA2-NCSP-C01-9
RF Connectors / Coaxial Connectors FA2-NCSP-C01-9
RF Connectors / Coaxial Connectors RG174 188 316 MALE ST FAKRA SMB

RF Connectors / Coaxial Connectors RG174 188 316 MALE ST FAKRA SMB

Buy Now Datasheet

Technical Specifications

  Amphenol RF VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number FA2-NCSP-C01-9 FA2-NCSP-C01-9
Product Name FAKRA SMB RF Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details