Amphenol RF FAKRA SMB RF Connector FA2-NBSP-C01-0

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - FA2-NBSP-C01-0 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
FA2-NBSP-C01-0
FAKRA SMB RF Connector FA2-NBSP-C01-0
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Singapore, Singapore
Automotive 50 OHM 6GHz 50Ohm Electronic Connector
2007-FA2-NBSP-C01-0
Automotive 50 OHM 6GHz 50Ohm Electronic Connector 2007-FA2-NBSP-C01-0
CONN FAKRA PLUG STR 50 OHM CRIMP / Conn SMB 0Hz to 6GHz 50Ohm Crimp ST Cable Mount PL Gold Automotive Product overview: FA2-NBSP-C01-0 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50 OHM, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, 50 OHM, 6GHz, 50Ohm, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-FA2-NBSP-C01-0 can be used for catalog matching and distributor lookup.

CONN FAKRA PLUG STR 50 OHM CRIMP / Conn SMB 0Hz to 6GHz 50Ohm Crimp ST Cable Mount PL Gold Automotive Product overview: FA2-NBSP-C01-0 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50 OHM, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, 50 OHM, 6GHz, 50Ohm, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-FA2-NBSP-C01-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - FA2-NBSP-C01-0 - 793123-FA2-NBSP-C01-0 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - FA2-NBSP-C01-0
793123-FA2-NBSP-C01-0
Coaxial Connectors (RF) - FA2-NBSP-C01-0 793123-FA2-NBSP-C01-0
Manufacturer: Amphenol RF Division Win Source Part Number: 793123-FA2-NBSP-C01- 0 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C Features: Code B Connector Type: Plug, Male Pins - Dual Fastening Type: Locking Ramp Contact Termination: Crimp Connector Style: SMB, Fakra Frequency - Max: 4GHz Housing Color: Cream Mounting: Panel Mount Impedance: 50 Ohm Mounting Feature: Flange Body Material: Brass Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Includes: 7 pcs - 2 Connectors, 2 Contacts, 2 Ferrules, 1 Housing Family Name: FA2 Categories: Connectors, Interconnects Introduction Date: June 25, 2002 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793123-FA2-NBSP-C01-0
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C
Features: Code B
Connector Type: Plug, Male Pins - Dual
Fastening Type: Locking Ramp
Contact Termination: Crimp
Connector Style: SMB, Fakra
Frequency - Max: 4GHz
Housing Color: Cream
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Flange
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-174, 188, 188A, 316, LMR-100, M17/119-RG174
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Includes: 7 pcs - 2 Connectors, 2 Contacts, 2 Ferrules, 1 Housing
Family Name: FA2
Categories: Connectors, Interconnects
Introduction Date: June 25, 2002
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number FA2-NBSP-C01-0 2007-FA2-NBSP-C01-0 793123-FA2-NBSP-C01-0
Product Name FAKRA SMB RF Connector Automotive 50 OHM 6GHz 50Ohm Electronic Connector Coaxial Connectors (RF) - FA2-NBSP-C01-0
Connector Type SMB Automotive Connector
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data