Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF Connectors / Coaxial Connectors MALE RG58 141 ST FAKRA SMB
RF COAXIAL, FAKRA PLUG, 50 OHM, CABLE; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass Alloy; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NZSP-C04-1 | FA1-NZSP-C04-1 | 70AC6383 |
| Product Name | FAKRA SMB RF Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Fakra Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | SMB |