Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF COAXIAL, FAKRA PLUG, 50 OHM, CABLE; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass Alloy RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RG174 188 316 MALE ST FAKRA SMB
| Amphenol RF | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NZSP-C01-1 | FA1-NZSP-C01-1 | 45AC4186 | FA1-NZSP-C01-1 |
| Product Name | FAKRA SMB RF Connector | Connectors | Rf Coaxial, Fakra Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB |