Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Win Source Part Number: 1383315-FA1-NLRJ-C04
Category: Connectors, Interconnects>Coaxia
Features: Code L
Connector Type: Jack, Female Socket
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Solder
Connector Style: SMB, Fakra
Frequency - Max: 6 GHz
Housing Color: Red, Carmine
Number of Ports: 1
Standard Package: 2,000 pcs
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-58, 141
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Includes: 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: FA1-NLRJ
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Amphenol RF | Win Source Electronics | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | FA1-NLRJ-C04-0 | 1383315-FA1-NLRJ-C04-0 |
| Product Name | FAKRA SMB RF Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies |
| Connector Type | SMB | |
| Gender | Female / Jack | |
| Geometry | Right Angle |