Amphenol RF FAKRA SMB RF Connector FA1-NHSJ-C10-0

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - FA1-NHSJ-C10-0 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
FA1-NHSJ-C10-0
FAKRA SMB RF Connector FA1-NHSJ-C10-0
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Connectors / Coaxial Connectors - FA1-NHSJ-C10-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
FA1-NHSJ-C10-0
RF Connectors / Coaxial Connectors FA1-NHSJ-C10-0
RF Connectors / Coaxial Connectors FEMALE RG178 .071 OD ST FAKRA SMB

RF Connectors / Coaxial Connectors FEMALE RG178 .071 OD ST FAKRA SMB

Buy Now Datasheet

Technical Specifications

  Amphenol RF VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number FA1-NHSJ-C10-0 FA1-NHSJ-C10-0
Product Name FAKRA SMB RF Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1059084-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers
RF Adapters - 278037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
View Details
Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details