Amphenol Corporation Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf FA1-NESP-PCBD6

Description
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf - 70AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf
70AC8169
Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf 70AC8169
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - FA1-NESP-PCBD6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
FA1-NESP-PCBD6
RF Connectors / Coaxial Connectors FA1-NESP-PCBD6
RF Connectors / Coaxial Connectors PCB PLUG

RF Connectors / Coaxial Connectors PCB PLUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 70AC8169 FA1-NESP-PCBD6
Product Name Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data