CONNECTOR, SMB, R/A PLUG, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 24R6209 |
| Product Name | Connector, Smb, R/a Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | SMB |