Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF Connectors / Coaxial Connectors RG174 188 316 SMB FEMALE ST FAKRA
RF CONNECTOR, SMB, STRAIGHT JACK, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NCSJ-C01-6 | FA1-NCSJ-C01-6 | 72Y1825 |
| Product Name | FAKRA SMB RF Connector | RF Connectors / Coaxial Connectors | Rf Connector, Smb, Straight Jack, Cable; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB |