PLUG, FAKRA SMB, R/A, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 24R6206 |
| Product Name | Plug, Fakra Smb, R/a, Pcb; Connector Type Amphenol Rf |
| Connector Type | SMB |