Amphenol RF FAKRA SMB RF Connector FA1-NASP-C01-1

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - FA1-NASP-C01-1 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
FA1-NASP-C01-1
FAKRA SMB RF Connector FA1-NASP-C01-1
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Rf Coaxial, Fakra Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 70AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Fakra Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
70AC6360
Rf Coaxial, Fakra Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 70AC6360
RF COAXIAL, FAKRA PLUG, 50 OHM, CABLE; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass Alloy RoHS Compliant: Yes

RF COAXIAL, FAKRA PLUG, 50 OHM, CABLE; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - FA1-NASP-C01-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
FA1-NASP-C01-1
RF Connectors / Coaxial Connectors FA1-NASP-C01-1
RF Connectors / Coaxial Connectors RG174 188 316 MALE ST FAKRA SMB

RF Connectors / Coaxial Connectors RG174 188 316 MALE ST FAKRA SMB

Buy Now Datasheet

Technical Specifications

  Amphenol RF Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number FA1-NASP-C01-1 70AC6360 FA1-NASP-C01-1
Product Name FAKRA SMB RF Connector Rf Coaxial, Fakra Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052552-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
8 suppliers
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Vertical Launch Connectors - NVLC-VF-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 65.000 GHz
View Details