Amphenol Alden Products Company RF Connectors / Coaxial Connectors F800.224

Description
RF Connectors / Coaxial Connectors
Description
RF Connectors / Coaxial Connectors

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - F800.224 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
F800.224
RF Connectors / Coaxial Connectors F800.224
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number F800.224
Product Name RF Connectors / Coaxial Connectors
Voltage Rating 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1766966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1056450-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details