Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 4.25mm, Vertical, Slider type, ZIF, 22 position, Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F536-1A7H1-11022
F536-1A7H1-11022-SLI
F536-1A7H1-11022-Sli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F536-1A7H1-11022 | 609-F536-1A7H1-11022TR-ND | 03AJ1357 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | F536-1A7H1-11022-Slider Type / Tap/rl Amphenol Communications Solutions |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps | |
| Connector Type | FPC / FFC |