Flex 1.00mm, Flex Connector, 1.00mm Pitch, Height 2.00mm, Right angle, Slider type, ZIF, Bottom contact, 25 position , Without MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 1.00mm, part number F52R-1A7H1-11025
"25 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"25 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"25 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN, R/A, FFC/FPC, 25POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONN, R/A, FFC/FPC, 25POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F52R-1A7H1-11025 | 609-F52R-1A7H1-11025DKR-ND | 83AH4445 |
| Product Name | Flex 1.00mm | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, R/a, Ffc/fpc, 25Pos, 1Row, 1Mm Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |